EN
  • EN
  • DE

S172D-5

Part No S172D-5
Manufacturer Teledyne Technologies Incorporated
Catalog Signal Relays, Up to 2 Amps
Description Relay 5VDC 64Ohm 1A DPDT (9.6x10.42x9.4)mm SMD Centigrid Commercial Relay w/CERTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 78.12 mA
Coil Power 405 mW
Coil Resistance 64 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Gold, Metal
Depth 9.53 mm
Height 7.11 mm
Length 9.53 mm
Life (Cycles) 500 kcycles
Max Current Rating 1 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 28 V
Min Operating Temperature -55 °C
Mount PCB, Surface Mount
Number of Pins 8
Power Consumption 405 mW
Radiation Hardening No
RoHS Compliant
Termination PCB
Throw Configuration DPDT
Win Source Part Number 1012794-S172D-5
Categories Signal Relays,Up to 2 Amps
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S172D-5 CAD Model

Description

This electronic component is a product of Teledyne Technologies Incorporated.

  • Manufacturer Part Number: 1012794-S172D-5
  • Relay Type: Signal
  • Contact Current: Up to 2 amps
  • Contact Material: Gold and Metal
  • Termination: PCB
  • Coil Resistance: 64 Ω
  • Coil Current: 78.12 mA
  • Contact Current Rating: 1 A
  • Coil Power: 405 mW
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -55 °C
  • Maximum Voltage Rating (DC): 28 V
  • Maximum Current Rating: 1 A
  • Throw Configuration: DPDT
  • Coil Voltage (DC): 5 V
  • Power Consumption: 405 mW
  • Life (Cycles): 500 kcycles
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4889 $73.4889
2+ $60.2986 $120.5972
3+ $58.4143 $175.2429
5+ $56.5300 $282.6500
6+ $54.6456 $327.8736
8+ $48.9926 $391.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,017 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess