EN
  • EN
  • DE

XC7Z020CLG484I

Part No XC7Z020CLG484I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991213-XC7Z020CLG484I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7Z020CLG484I CAD Model

Description

The XC7Z020CLG484I is a System-on-Chip (SoC) device from the Xilinx Zynq-7000 family. This integrated device combines a dual-core ARM Cortex-A9 processor with 7 Series programmable logic, providing a flexible and powerful platform for a wide range of embedded applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and machine vision applications.
  • Aerospace and Defense: Employed in radar processing, image processing, and communication systems.
  • Automotive: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and vehicle control units.
  • Medical Imaging: Applied in medical imaging devices, such as ultrasound machines and MRI scanners.
  • Video Processing: Used in video encoding/decoding, video surveillance systems, and broadcast equipment.

Features:

  • Dual-Core ARM Cortex-A9 Processor: Provides high-performance processing capabilities.
  • 7 Series Programmable Logic: Offers flexible hardware acceleration and custom logic implementation.
  • Integrated Peripherals: Includes Ethernet, USB, UART, SPI, I2C, and CAN interfaces.
  • High-Speed Memory Interfaces: Supports DDR3, DDR2, and QSPI flash memory.
  • Advanced Security Features: Provides hardware-based security features, such as AES encryption and secure boot.

Benefits:

  • High Performance: Combines the processing power of an ARM processor with the flexibility of programmable logic.
  • Reduced System Costs: Integrated device reduces the number of discrete components required.
  • Faster Time-to-Market: Pre-verified IP blocks and development tools accelerate the design process.
  • Increased System Reliability: Robust design and advanced security features enhance system reliability.
  • Flexible Design: Programmable logic allows for customization and adaptation to changing requirements.

Additional Details:

The XC7Z020CLG484I features a variety of programmable logic resources, including configurable logic blocks (CLBs), block RAM, and DSP slices. The device is supported by the Xilinx Vivado Design Suite, which provides a comprehensive development environment for designing, simulating, and implementing embedded systems. The CLG484 package is a ball grid array (BGA) package with 484 pins. The industrial temperature grade ('I' at the end of the part number) indicates an operating temperature range of -40°C to +100°C. Detailed device specifications, including logic cell count, memory capacity, and power consumption, are available in the Xilinx Zynq-7000 documentation.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess