EN
  • EN
  • DE

PTAS5825MRHBR

Part No PTAS5825MRHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 1019085-PTAS5825MRHBR
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTAS5825MRHBR CAD Model

Description

The PTAS5825MRHBR is a state-of-the-art integrated circuit produced by Texas Instruments, designed to cater to a wide array of applications in the modern electronics industry. This high-performance product is crafted with precision to ensure reliability and efficiency in even the most demanding situations.

Key Features

  • High Integration: The PTAS5825MRHBR incorporates advanced features into a single chip, reducing the need for multiple components and simplifying design complexity.
  • Energy Efficiency: Designed with power conservation in mind, this IC minimizes energy consumption, making it ideal for battery-powered devices and applications where power efficiency is paramount.
  • Robust Performance: With Texas Instruments' commitment to quality, the PTAS5825MRHBR delivers consistent performance and is resilient against environmental factors such as temperature variations and electromagnetic interference.

Applications

The versatility of the PTAS5825MRHBR allows it to be utilized in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The PTAS5825MRHBR boasts an impressive set of technical specifications that ensure its adaptability and suitability for various high-tech solutions:

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V to 5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface-Mount
Quality and Reliability Meets Texas Instruments' standards

Ordering and Packaging

The PTAS5825MRHBR is available for order through Texas Instruments' distribution network. It comes in secure, industry-standard packaging to ensure the product's integrity from manufacturing to implementation in end-user applications.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support to facilitate seamless integration of the PTAS5825MRHBR into their projects.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess