EN
  • EN
  • DE

PT78HT205H

Part No PT78HT205H
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 9V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT78HT200
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 28V
Voltage - Output 1 5V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole, Right Angle
Package / Case 3-SIP Module
Dimension 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Base Product Number PT78HT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -PT78HT205H-NDR,PT78HT205H-NDR,-PT78HT205H-ND
Standard Package 25
Win Source Part Number 1232493-PT78HT205H
Ultra Librarian 3D Model Ultra Librarian PT78HT205H CAD Model

Description

The Texas Instruments PT78HT205H is a highly efficient, reliable, and compact voltage regulator module designed to deliver a fixed output voltage with a high degree of accuracy. This component is part of the PT78HT series, which is known for its ease of use and robust performance in a wide range of applications.

Key Features

  • Output Voltage: The PT78HT205H provides a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V applications.
  • Output Current: It can deliver an output current of up to 2A, making it suitable for powering a variety of medium-power devices.
  • High Efficiency: With its integrated switching regulator, the module achieves high efficiency, which minimizes heat generation and makes it suitable for high-density circuit designs.
  • Wide Input Voltage Range: The device accepts an input voltage range from 9V to 36V, providing flexibility for use in systems with varying supply voltages.
  • Thermal Protection: The PT78HT205H includes over-temperature protection, ensuring reliable operation under a range of thermal conditions.
  • Short Circuit Protection: Built-in short circuit protection enhances the safety and longevity of the module by preventing damage due to output overloads.
  • Easy Integration: With its compact SIP (Single In-line Package) form factor, this voltage regulator can be easily integrated into a variety of circuit layouts without taking up significant board space.

Applications

The PT78HT205H is designed for use in a wide array of applications, including:

  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics
  • Computer peripherals
  • Power management systems

In summary, the Texas Instruments PT78HT205H is an excellent choice for designers looking for a robust, efficient, and easy-to-use voltage regulator module. Its combination of features ensures that it can meet the needs of a diverse set of applications, providing stable power and protection for electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess