EN
  • EN
  • DE

LT3507HUHF#TRPBF

Part No LT3507HUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 900kHz to 1.1MHz
Voltage/Current - Output 1 0.8 V to 32.4 V, 2.4A
Voltage/Current - Output 2 0.8 V to 32.4 V, 1.5A
Voltage/Current - Output 3 0.8 V to 32.4 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 116814-LT3507HUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3507HUHF#TRPBF CAD Model

Description

Product Overview: LT3507HUHF#TRPBF

The LT3507HUHF#TRPBF is a high-performance, triple-channel, current mode PWM step-down DC/DC converter designed and manufactured by Linear Technology. This integrated circuit is specifically engineered to cater to the demanding power supply requirements of modern electronic devices.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.0V to 25V, making it versatile for various applications, from single-cell Li-Ion batteries to automotive inputs.
  • Triple Independent Output Channels: It features three independent output channels with internal power switches, which can deliver output voltages as low as 0.8V, enabling it to power a wide range of devices.
  • High Efficiency: The LT3507HUHF#TRPBF is designed for high efficiency, with a 3.3MHz switching frequency that minimizes the size of external components.
  • Robust Thermal Performance: Housed in a 32-lead QFN package, the product offers excellent thermal performance, ensuring reliability even under high load conditions.
  • Integrated Fault Protection: The converter includes overvoltage protection, overcurrent protection, and thermal shutdown, providing a safeguard for your electronic designs.

Applications:

The versatility of the LT3507HUHF#TRPBF makes it suitable for a broad range of applications, including:

  • Automotive and Industrial Supplies
  • Distributed Power Systems
  • Battery-Powered Equipment
  • Portable Devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3507HUHF#TRPBF is no exception. The product is manufactured to meet high standards, ensuring consistent performance and reliability. Additionally, it comes in a RoHS-compliant package, aligning with environmental standards and regulations.

Overall, the LT3507HUHF#TRPBF from Linear Technology is an excellent choice for designers looking for a reliable, efficient, and versatile power management solution.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5416 $54.1664
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0694 $251.7350
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess