EN
  • EN
  • DE

LC863232C-55M3-E

Part No LC863232C-55M3-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 8-BIT MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC863232C
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 922784-LC863232C-55M3-E
Ultra Librarian 3D Model Ultra Librarian LC863232C-55M3-E CAD Model

Description

ON Semiconductor LC863232C-55M3-E Microcontroller

The ON Semiconductor LC863232C-55M3-E is a highly integrated 8-bit microcontroller designed to offer a robust platform for a variety of electronic applications. This microcontroller is well-suited for tasks that require efficient processing, a small footprint, and low power consumption. With its advanced features and reliability, the LC863232C-55M3-E is an excellent choice for designers and engineers looking to develop sophisticated electronic systems.

Key Features

  • 8-Bit Processing: At its core, the LC863232C-55M3-E boasts an 8-bit CPU, providing a balance of control and efficiency, making it perfect for handling complex logic operations without excessive power draw.
  • High-Speed Operation: The microcontroller operates at a frequency of 55 MHz, ensuring quick data processing and responsiveness in time-sensitive applications.
  • Memory Capacity: It comes equipped with ample memory for a range of applications, including a sizeable ROM and RAM for program storage and execution.
  • Peripheral Integration: The LC863232C-55M3-E includes a variety of built-in peripherals such as timers, serial communication interfaces, and I/O ports, providing versatility and reducing the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is ideal for battery-powered devices or applications where power availability is a concern.
  • Robust Design: ON Semiconductor's commitment to quality means the LC863232C-55M3-E is built to withstand the demands of industrial environments, offering reliable performance over a wide temperature range.

Applications

The LC863232C-55M3-E is versatile enough to be used in a wide array of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Home automation
  • Industrial control units
  • Portable devices

Whether you're designing a sophisticated automotive sensor system or a simple home appliance, the LC863232C-55M3-E provides the performance and reliability required for modern electronic designs. Its combination of processing power, memory, and peripherals, packed in a compact form factor, makes it a smart choice for your next project.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess