EN
  • EN
  • DE

AA4003GTR-E1

Part No AA4003GTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN | IC AUDIO AMP CLASS AB 20TSSOP / 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 160mW x 2 at 16Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-TSSOP-EP
Manufacturer Package 20-TSSOP Exposed Pad
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 169238-AA4003GTR-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AA4003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AA4003GTR-E1 CAD Model

Description

Product Overview: AA4003GTR-E1 by Diodes Incorporated

The AA4003GTR-E1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a variety of applications requiring efficient power management and signal processing. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions that combine functionality with reliability.

Key Features:

  • High Accuracy: The AA4003GTR-E1 is engineered for precision, ensuring that it delivers consistent performance across various operating conditions.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized to consume minimal power, which makes it suitable for battery-powered applications.
  • Robust Temperature Performance: The device is designed to operate effectively over a wide temperature range, ensuring reliability in diverse environments.
  • Compact Package: Housed in a small form factor, the AA4003GTR-E1 saves valuable board space and is ideal for space-constrained applications.

Applications:

The versatile nature of the AA4003GTR-E1 allows it to be integrated into a multitude of applications, including but not limited to:

  • Automotive systems
  • Power supply modules
  • Consumer electronics
  • Industrial controls
  • Telecommunication infrastructure

Quality and Reliability:

Diodes Incorporated ensures that the AA4003GTR-E1 meets the highest quality standards. The product undergoes rigorous testing to guarantee performance under extreme conditions and to ensure longevity. This commitment to quality makes the AA4003GTR-E1 a reliable choice for designers and engineers seeking components that they can trust for their critical applications.

Environmental Compliance:

The AA4003GTR-E1 adheres to international environmental standards, reflecting Diodes Incorporated's dedication to sustainability. The device is RoHS compliant, meaning it is free from hazardous substances, making it a responsible choice for environmentally conscious organizations.

In conclusion, the AA4003GTR-E1 from Diodes Incorporated is an exceptional component that offers precision, efficiency, and reliability, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess