The MAX706ASEPA+ from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the microprocessor always starts up in a known state. This precision voltage supervisor is essential for systems that require consistent and reliable operation, making it an ideal choice for a wide range of applications including computers, controllers, and intelligent instruments.
Key Features
- Voltage Monitoring: The device monitors the power supply voltage levels and maintains system integrity by providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions.
- Reset Timeout: It features an adjustable reset timeout period, which can be set by an external capacitor to meet specific system requirements.
- Manual Reset Capability: A manual reset input allows the user to initiate a system reset, providing additional control and safety.
- Low Power Consumption: Designed for power-sensitive applications, the MAX706ASEPA+ consumes minimal power, helping to extend the life of battery-powered devices.
- Wide Operating Voltage Range: This supervisor IC operates over a broad voltage range, accommodating various system voltages and ensuring versatility across different platforms.
- Robust Packaging: The device is offered in an 8-pin DIP package, which is known for its ease of handling and robustness in various environmental conditions.
Applications
The MAX706ASEPA+ is suited for a diverse set of applications where system stability and reliability are of utmost importance. Its application areas include:
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Automotive Systems
- Data Communication Systems
Specifications
With a wide operating temperature range and the ability to handle transient voltage spikes, the MAX706ASEPA+ is built to meet the stringent requirements of high-reliability environments. Its specifications include:
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Reset Threshold Voltage Options Available
- Low Supply Current: 12μA (typical)
Maxim Integrated's commitment to quality ensures that the MAX706ASEPA+ supervisory circuit is a dependable component for maintaining system integrity through power monitoring and management.