EN
  • EN
  • DE

PT6642P

Part No PT6642P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER -5V 4A / Non-Isolated PoL Module DC DC Converter 1 Output -5V 4A 8V - 25V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6640 (24W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 25V
Voltage - Output 1 -5V
Current - Output (Max) 4A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole
Package / Case 14-SIP Module
Base Product Number PT6642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TEXTISPT6642P,2156-PT6642P-TI,-PT6642P-NDR,PT6642P-NDR
Standard Package 12
Win Source Part Number 1003541-PT6642P
Ultra Librarian 3D Model Ultra Librarian PT6642P CAD Model

Description

The Texas Instruments PT6642P is a highly efficient, power-dense, integrated switching regulator (ISR) that offers a compact and reliable power solution for a wide range of applications. Designed to meet the rigorous requirements of today's electronic devices, the PT6642P provides a fixed output voltage with a high level of accuracy and stability.

Key Features

  • Adjustable Output Voltage: The PT6642P series comes with an adjustable output voltage feature, allowing designers to tailor the output to their specific needs, ensuring compatibility with various devices and applications.
  • High Efficiency: With an emphasis on energy conservation, the PT6642P boasts a high efficiency rate, minimizing power loss during conversion and reducing the overall thermal footprint of the system it's integrated into.
  • Power Density: The ISR's compact design does not compromise on power, offering a high power density that is ideal for space-constrained applications without sacrificing performance.
  • Thermal Management: The module is designed with optimal thermal management in mind, featuring an integrated heat sink that efficiently dissipates heat, ensuring the regulator operates within safe temperature ranges under various load conditions.
  • Easy Integration: The PT6642P is designed to be easily integrated into a variety of circuit designs, with minimal external components required, reducing design complexity and time to market.
  • Reliability: Texas Instruments is known for its commitment to quality, and the PT6642P is no exception. It is built to deliver consistent performance and longevity, making it a trusted choice for mission-critical systems.

Applications

The versatility of the PT6642P allows it to be used in a wide array of applications, including but not limited to telecommunications, computing systems, industrial controls, and distributed power systems. Its robust design ensures that it can meet the stringent demands of professional environments, providing a reliable power source for sensitive electronic components.

Summary

In summary, the Texas Instruments PT6642P switching regulator is an exemplary solution for designers looking for a high-efficiency, adjustable, and reliable power module. Its combination of power density, thermal management, and ease of integration make it an ideal choice for a multitude of applications where performance and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess