EN
  • EN
  • DE

HER3008PTC0

Part No HER3008PTC0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1062501-HER3008PTC0
Categories OEM Parts(F-I)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HER3008PTC0 CAD Model

Description

The HER3008PTC0 is a Fast Recovery Rectifier manufactured by Taiwan Semiconductor. It's designed for applications requiring efficient and rapid switching capabilities.

Applications

  • High-frequency power supplies: Used in the rectification stage to convert AC to DC efficiently.
  • Freewheeling diodes in inductive loads: Protects circuits from voltage spikes when inductive loads are switched off.
  • Inverters: Found in various inverter circuits for power conversion.
  • DC-DC converters: Used for rectification and voltage regulation in DC-DC conversion applications.
  • Lighting applications: Utilized in LED lighting systems and other lighting power supplies.

Features

  • Fast Reverse Recovery Time: Offers a very short reverse recovery time, typically in the nanosecond range, which is crucial for high-frequency applications.
  • High Surge Current Capability: Can withstand high surge currents, making it suitable for applications with transient current demands.
  • High Reliability: Designed for robust performance and long-term reliability in demanding environments.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving overall efficiency.
  • Glass Passivated Junction: Provides enhanced stability and reliability.

Benefits

  • Improved Efficiency: Fast recovery time reduces switching losses, leading to higher overall system efficiency.
  • Enhanced Reliability: Robust design and glass passivation ensure reliable operation in various conditions.
  • Protection Against Voltage Spikes: Acts as a freewheeling diode to protect sensitive components from inductive kickback.
  • Suitability for High-Frequency Applications: Specifically designed for use in high-frequency circuits where rapid switching is required.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power loss, contributing to cooler operation.

Additional Details

The HER3008PTC0 has a maximum repetitive peak reverse voltage of 800V and a maximum average forward rectified current of 3.0A. Its operating and storage temperature ranges from -65°C to +175°C. This rectifier is typically available in a DO-201AD package. The fast recovery characteristics make it well-suited for applications where switching speed is paramount to performance and efficiency.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess