Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, Audio Processing
Utilized IC / Part PCM9211
Supplied Contents Board(s)
Win Source Part Number 791584-PCM9211EVM-U
Popularity Medium
Supply and Demand Status Limited
Family Name PCM9211
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM9211EVM-U CAD Model

Description

PCM9211EVM-U Evaluation Module from Texas Instruments

The PCM9211EVM-U is a comprehensive evaluation module designed by Texas Instruments to facilitate the assessment and development of the PCM9211 audio interface IC. This advanced audio data interface IC is perfect for professional and consumer audio applications due to its flexibility and high-performance features.

Key Features

  • High-Quality Audio Interface: The PCM9211EVM-U supports 24-bit audio data and a sampling frequency up to 216kHz, ensuring high-fidelity audio signal processing suitable for demanding audio applications.
  • Versatile Connectivity: This evaluation module includes a variety of input and output options, including AES3, S/PDIF, and TOSLINK optical interfaces, allowing for integration with a wide range of audio equipment.
  • Integrated DIR and ADC: It features an onboard digital audio interface receiver (DIR) and an analog-to-digital converter (ADC), enabling the capture and conversion of both digital and analog audio signals.
  • Flexible System Configuration: Users can configure the PCM9211EVM-U through software, using the provided graphical user interface (GUI) or direct register programming, which offers extensive control over the device's functionality.
  • Onboard Oscillator: An onboard crystal oscillator is included to provide a stable clock source for the audio interface, ensuring precise timing and reduced jitter.

Applications

The PCM9211EVM-U is suitable for a range of applications, including:

  • Professional audio recording and mixing consoles
  • High-end A/V receivers and home theater systems
  • Digital audio workstations
  • Broadcast audio equipment

Design Support

Texas Instruments provides robust design support for the PCM9211EVM-U, including detailed documentation, reference designs, and a user-friendly GUI for easy evaluation and configuration. The EVM also comes with technical support from TI's expert engineers, ensuring that developers can maximize the capabilities of the PCM9211 IC in their audio projects.

For audio designers and engineers looking to evaluate the PCM9211 or develop high-quality audio solutions, the PCM9211EVM-U evaluation module offers a powerful and flexible platform for testing, prototyping, and proof-of-concept creation.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for AD9959/PCBZ
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
Analog Devices Inc.
EVAL BOARD FOR ADM8611 / ADM8611 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM8611-EVALZ
Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ
Analog Devices Inc.
BOARD EVAL FOR AD9838 / AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD9838SDZ
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention