EN
  • EN
  • DE

PCM3060PWR

Part No PCM3060PWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description 96/192-kHz ASYNCHRONOUS STEREO AUDIO CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 99 / 105 (Differential), 99 / 104 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 99 / 104
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1236460-PCM3060PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCM3060
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM3060PWR CAD Model

Description

The PCM3060PWR is a high-performance, single-chip stereo audio analog-to-digital and digital-to-analog converter from the reputable Texas Instruments. This integrated circuit is designed to deliver exceptional sound quality with a 24-bit resolution and a sample rate of up to 96 kHz, making it an excellent choice for professional audio applications, high-fidelity consumer audio systems, and digital audio workstations.

Key Features

  • High-Resolution Audio: With its 24-bit resolution, the PCM3060PWR captures and reproduces audio with incredible clarity and detail.
  • Wide Sample Rate Range: The device supports a flexible sample rate range from 8 kHz to 96 kHz, accommodating various audio formats and quality requirements.
  • Dynamic Range: It boasts an impressive dynamic range, ensuring that both the quietest and loudest parts of the audio are captured with precision.
  • Signal-to-Noise Ratio: A high signal-to-noise ratio (SNR) minimizes unwanted noise, resulting in a cleaner audio output.
  • Low Power Consumption: Designed for efficiency, the PCM3060PWR consumes minimal power, making it suitable for portable and battery-powered devices.
  • Flexible Interface: The device includes a variety of digital audio interface formats, including I2S, left-justified, right-justified, and DSP modes, for easy integration into existing systems.

Applications

The versatility of the PCM3060PWR makes it an ideal choice for a broad range of audio applications. It is commonly used in professional audio equipment, such as mixing consoles and digital audio effects processors. Additionally, it can be found in high-end home theater systems, A/V receivers, and digital audio workstations where superior sound quality is paramount.

Package and Availability

The PCM3060PWR is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, providing a compact footprint for space-constrained applications. The part number "PWR" at the end of the model number indicates the TSSOP package type, which is designed for wave soldering processes.

Texas Instruments is renowned for its commitment to quality and reliability, and the PCM3060PWR is no exception. It is a testament to their dedication to providing superior audio processing solutions to the market.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7646 $52.4106
26+ $3.9094 $101.6444
40+ $3.7873 $151.4920
55+ $3.6651 $201.5805
71+ $3.5429 $251.5459
95+ $3.1764 $301.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,504 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess