EN
  • EN
  • DE

TMUX136RSER

Part No TMUX136RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 10UQFN  /  2 Circuit IC Switch 2:1 9.5Ohm 10-UQFN (2.0x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 9.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 2.3V ~ 4.8V
-3db Bandwidth 6.1GHz
Channel Capacitance (CS(off), CD(off)) 1.6pF, 1.6pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -37dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Base Product Number TMUX136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47397-2,296-47397-1,296-47397-6
Standard Package 3,000
Win Source Part Number 1183548-TMUX136RSER
Ultra Librarian 3D Model Ultra Librarian TMUX136RSER CAD Model

Description

The TMUX136RSER is a state-of-the-art multiplexer device from Texas Instruments, designed to cater to the needs of modern electronic systems requiring high precision and reliability. This advanced piece of technology is adept at handling analog and digital signals, making it a versatile component for a wide array of applications.

Key Features

  • Multiple Channels: The TMUX136RSER offers multiple 1:1 bidirectional channels, providing the flexibility to route different signal types through a single device.
  • Low On-Resistance: With exceptionally low on-resistance, this multiplexer ensures minimal signal distortion and attenuation, preserving signal integrity for both analog and digital applications.
  • Wide Voltage Range: It can operate over a wide range of supply voltages, accommodating various levels of signal amplitudes and system requirements.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding the multiplexer from potential damage due to static discharge events.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, eliminating the possibility of shorting the inputs and ensuring seamless signal routing.

Applications

The versatility of the TMUX136RSER makes it suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal routing in audio and video broadcasting
  • Industrial control systems
  • Medical instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TMUX136RSER is no exception. It is designed to meet strict industry standards, ensuring long-term reliability and performance. Whether it's for prototyping or mass production, this multiplexer is an excellent choice for designers who require a dependable solution for their signal routing needs.

Product Support and Resources

For additional information and technical support, Texas Instruments provides extensive documentation, including datasheets, application notes, and design resources. Customers can also access TI's community forums and technical support services to assist with any aspect of their project involving the TMUX136RSER.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8918 $53.5080
140+ $0.7318 $102.4520
215+ $0.7089 $152.4135
295+ $0.6860 $202.3700
380+ $0.6632 $252.0160
505+ $0.5946 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,898 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess