EN
  • EN
  • DE

BQ24260YFF

Part No BQ24260YFF
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819646-BQ24260YFF
Ultra Librarian 3D Model Ultra Librarian BQ24260YFF CAD Model

Description

Introducing the BQ24260YFF from Texas Instruments

The BQ24260YFF is a highly efficient, single-cell Li-ion battery charger designed by Texas Instruments to cater to a wide range of portable applications. This compact and sophisticated power management integrated circuit (IC) is engineered to deliver top-notch performance for battery charging solutions.

Key Features

  • High Efficiency: The BQ24260YFF boasts an impressive charging efficiency, which helps in reducing heat generation and improving the overall battery charging time.
  • Power Path Management: With its advanced power path management feature, this IC allows the system to be powered from the USB port while simultaneously and independently charging the battery.
  • Input Voltage Range: It supports a wide input voltage range, making it versatile for use with various USB adapters and ensuring compatibility with a broad spectrum of power sources.
  • Programmable Charging Parameters: Designers can program key charging parameters such as charge current, termination current, and pre-charge current, allowing for flexibility and optimization based on the specific battery being used.
  • Protection Features: The BQ24260YFF includes multiple protection features such as thermal regulation, over-voltage protection, and a safety timer, contributing to the safety and longevity of the battery and the device.

Applications

This charger IC is suitable for a variety of portable electronic devices, including:

  • Smartphones
  • Tablets
  • Wearable technology
  • Portable media players
  • Other USB-powered gadgets

Technical Specifications

The BQ24260YFF operates with a charge current up to 2 A and supports a battery voltage range typically from 3.0 V to 4.2 V. Its compact form factor, housed in a 20-bump DSBGA package, ensures a minimal footprint on the PCB, making it an ideal choice for space-constrained applications.

With its robust feature set and Texas Instruments' reputation for quality and reliability, the BQ24260YFF stands out as a superior choice for designers looking to enhance the charging capabilities of their next-generation portable devices.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5248 $55.2480
23+ $4.5332 $104.2636
35+ $4.3916 $153.7060
48+ $4.2499 $203.9952
61+ $4.1082 $250.6002
82+ $3.6832 $302.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess