EN
  • EN
  • DE

TUSB4041IPAPR

Part No TUSB4041IPAPR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 2.0 4PORT HUB 64HTQFP / Four-Port USB 2.0 Hub
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805912-TUSB4041IPAPR
Ultra Librarian 3D Model Ultra Librarian TUSB4041IPAPR CAD Model

Description

Overview of TUSB4041IPAPR

The TUSB4041IPAPR is a versatile USB hub controller from Texas Instruments, designed to expand a single USB input into four downstream ports with enhanced features for power management and connectivity. This integrated circuit is an ideal choice for a wide range of applications, including desktop and laptop computers, docking stations, monitors, and many other peripherals requiring USB expansion capabilities.

Key Features

  • Four Downstream Ports: The TUSB4041IPAPR provides four USB 2.0 downstream ports, which are capable of supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, ensuring compatibility with various USB devices.
  • Multi-Transaction Translators (MTTs): Each downstream port has its own dedicated transaction translator, which provides the best performance for multiple USB full-speed and low-speed devices connected simultaneously.
  • Configurable Port Power Switching: The device includes configurable port power switching, allowing individual or ganged power control of the downstream ports, which is particularly useful for managing power in portable and battery-powered applications.
  • Advanced Power Management: It supports USB Battery Charging Specification 1.2 and can provide up to 1.5A of current for faster charging of connected devices. Additionally, the hub controller features overcurrent protection to safeguard connected devices.
  • Customizability: The hub controller can be customized through an I2C interface or EEPROM, providing options for adjustable current limits, vendor ID, product ID, device class, and other USB descriptors.
  • Industrial Temperature Range: The TUSB4041IPAPR operates over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The TUSB4041IPAPR is designed to address the needs of multiple market segments, including consumer electronics, industrial, automotive, and communication applications. Its robust design and feature set make it an excellent choice for any system requiring reliable USB expansion with power management and customization capabilities.

Package and Quality

Offered in a 64-pin HTQFP (Plastic Quad Flatpack) package, the TUSB4041IPAPR ensures a compact footprint on the PCB while providing ample functionality for sophisticated USB systems. Texas Instruments' commitment to quality ensures that this product meets high standards for performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7038 $51.3342
22+ $4.6801 $102.9622
34+ $4.5338 $154.1492
46+ $4.3876 $201.8296
59+ $4.2413 $250.2367
79+ $3.8026 $300.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess