EN
  • EN
  • DE

PCM1723EG4

Part No PCM1723EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT PROG PLL 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1086990-PCM1723EG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1723EG4 CAD Model

Description

The PCM1723EG4 is a high-quality audio digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced audio DAC is part of Texas Instruments' extensive range of audio converters that cater to a wide array of audio applications, from professional audio equipment to consumer electronics.

Key Features

  • High-Resolution Audio: The PCM1723EG4 supports high-resolution audio playback, ensuring a detailed and rich sound experience. It is capable of converting digital audio signals into smooth, analog waveforms with a high degree of accuracy and clarity.
  • Dynamic Range: This DAC boasts an impressive dynamic range, which is essential for reproducing the full spectrum of sound without distortion or noise, allowing for a more realistic and immersive listening experience.
  • Low Distortion: The PCM1723EG4 is engineered to have low total harmonic distortion (THD), which means it can deliver pure and uncolored audio, preserving the integrity of the original recording.
  • Sampling Rates: It supports multiple sampling rates, making it versatile for different digital audio formats and ensuring compatibility with a broad range of audio sources.
  • Interface: The device features a simple and user-friendly interface that allows for easy integration into audio systems without the need for complex programming or setup.

Applications

The PCM1723EG4 is well-suited for a variety of applications, including:

  • High-fidelity home audio systems
  • Professional studio equipment
  • Automotive audio systems
  • Portable audio devices
  • Digital mixing consoles

Reliability and Quality

As with all Texas Instruments products, the PCM1723EG4 is built to meet high standards of reliability and performance. It is designed to withstand the demands of both consumer and professional audio environments. Texas Instruments' commitment to quality ensures that this DAC delivers consistent performance over its lifespan, making it a trustworthy choice for audio engineers and audiophiles alike.

Whether you are developing a state-of-the-art home theater system, upgrading a car audio setup, or designing professional audio equipment, the PCM1723EG4 from Texas Instruments is an excellent DAC that will enhance the audio experience with its superior sound quality and reliability.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8207 $59.1035
11+ $9.6991 $106.6901
16+ $9.3960 $150.3360
22+ $9.0929 $200.0438
29+ $8.7898 $254.9042
39+ $7.8805 $307.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess