EN
  • EN
  • DE

PCI4410PDV

Part No PCI4410PDV
Manufacturer Texas Instruments
Catalog Unclassified
Description PC CARD CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number PCI4410
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 270583-PCI4410PDV
Ultra Librarian 3D Model Ultra Librarian PCI4410PDV CAD Model

Description

The PCI4410PDV is a high-performance, multifunctional product from Texas Instruments, a leading semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Product: PCI device with PC card and OHCI-compliant 1394 interface
  • Compliance: PCI Bus Power Management Interface Specification 1.1, PCI Local Bus Specification Revision 2.3
  • Data Transfer Rates: 100 to 400 Mbps
  • PCI Interface: 32-bit, 33-MHz
  • 1394 Interface: OHCI-compliant, three fully independent ports that support 100, 200, and 400 Mbps
  • PC Card Interface: Supports two independent card sockets compliant with the PC Card Standard 8.0

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess