EN
  • EN
  • DE

PCI2250PCMG4

Part No PCI2250PCMG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 160QFP / PCI-to-PCI Bridge Interface 160-QFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Discontinued
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Mounting Type Surface Mount
Base Product Number PCI2250
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503391-PCI2250PCMG4
Ultra Librarian 3D Model Ultra Librarian PCI2250PCMG4 CAD Model

Description

The PCI2250PCMG4 is a high-performance, PCI-to-PCI bridge chip from the renowned semiconductor manufacturer, Texas Instruments. Designed to extend the capabilities of PCI-based systems, this bridge chip allows for flexible expansion of PCI buses, enabling the connection of multiple devices while maintaining a high level of performance and reliability.

Key Features

  • PCI-to-PCI Bridge: Facilitates the connection between two PCI buses, effectively doubling the available bus bandwidth and expanding system capabilities without the need for major hardware changes.
  • 32-bit Interface: The PCI2250PCMG4 offers a 32-bit PCI interface, ensuring compatibility with a wide range of existing PCI devices and systems.
  • 66MHz Operation: Capable of operating at a frequency of 66MHz, this bridge chip provides a high-speed data transfer rate, which is essential for applications requiring fast data processing and throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the PCI2250PCMG4 minimizes power usage, making it an ideal choice for energy-conscious applications.
  • Advanced Configuration Mechanism: Comes with support for advanced configuration options, allowing for seamless integration and customization to meet specific system requirements.

Applications

The PCI2250PCMG4 is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Network Routers and Switches
  • Data Acquisition Systems
  • Industrial Control Systems
  • Server and Workstation Extensions

Quality and Reliability

As with all Texas Instruments products, the PCI2250PCMG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the company's strict reliability criteria, providing peace of mind for developers and engineers integrating this chip into their systems.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design support, directly from the Texas Instruments website. Additionally, a dedicated support community is available to assist with any technical queries related to the PCI2250PCMG4.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7105 $59.1315
7+ $16.1728 $113.2096
10+ $15.6674 $156.6740
14+ $15.1620 $212.2680
18+ $14.6566 $263.8188
23+ $13.1404 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess