EN
  • EN
  • DE

PCI2050BPDVG4

Part No PCI2050BPDVG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 208LQFP / PCI-to-PCI Bridge Interface 208-QFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Discontinued
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 208-LQFP
Supplier Device Package 208-QFP (28x28)
Mounting Type Surface Mount
Base Product Number PCI2050
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503382-PCI2050BPDVG4
Ultra Librarian 3D Model Ultra Librarian PCI2050BPDVG4 CAD Model

Description

Overview of Texas Instruments PCI2050BPDVG4

The Texas Instruments PCI2050BPDVG4 is a high-performance PCI-to-PCI bridge chip designed to extend the capabilities of PCI-based systems. By allowing for the connection of two PCI buses, this bridge chip enables system designers to expand the number and variety of PCI devices that can be integrated into a system. The PCI2050BPDVG4 is particularly well-suited for applications that require additional bandwidth and expansion capabilities, such as industrial control, telecommunications, and embedded systems.

Key Features

  • PCI Interface: The device is compliant with PCI Local Bus Specification Revision 2.2 and can interface with 32-bit or 64-bit buses, providing a versatile solution for various system configurations.
  • Dual PCI Bus Support: With dual independent PCI bus interfaces, the PCI2050BPDVG4 can effectively bridge between two separate PCI buses, doubling the potential expansion options.
  • High Performance: The bridge chip is designed to support high data throughput, ensuring that connected devices can operate at their full potential without bottlenecks.
  • Advanced Configuration: It features programmable configuration registers for each PCI interface, allowing for fine-tuning of performance and compatibility settings to match specific system requirements.
  • Low Power Consumption: As part of Texas Instruments' commitment to energy efficiency, the PCI2050BPDVG4 is designed to maintain low power consumption, making it ideal for power-sensitive applications.

Applications

The versatile nature of the PCI2050BPDVG4 makes it suitable for a wide range of applications, including:

  • Server and workstation expansion
  • Industrial automation and control systems
  • Data communication and networking equipment
  • Embedded systems requiring additional PCI slots

Quality and Reliability

As with all Texas Instruments products, the PCI2050BPDVG4 is manufactured to high standards of quality and reliability. It is designed to withstand the rigors of industrial environments, ensuring long-term performance and stability.

For designers looking to enhance their systems with additional PCI capabilities, the Texas Instruments PCI2050BPDVG4 provides a reliable and efficient solution. Its combination of performance, configurability, and low power consumption makes it an excellent choice for expanding the functionality of PCI-based systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6551 $65.3102
4+ $26.7940 $107.1760
6+ $25.9567 $155.7402
8+ $25.1194 $200.9552
11+ $24.2820 $267.1020
14+ $21.7701 $304.7814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess