EN
  • EN
  • DE

TVP5147M1IPFPR

Part No TVP5147M1IPFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications LCD TV/Monitor
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 056069-TVP5147M1IPFPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5147M1IPFPR CAD Model

Description

The TVP5147M1IPFPR from Texas Instruments is a versatile, high-quality video decoder that integrates multiple video input formats into a single chip, making it an ideal solution for a variety of multimedia applications. This decoder is designed to convert analog video signals into digital video data compatible with a wide range of digital media processors.

The TVP5147M1IPFPR supports NTSC, PAL, and SECAM video formats, offering a comprehensive solution for global video applications. It is capable of decoding a multitude of composite and S-Video signals, providing flexibility for systems that require interfacing with different video sources.

Key Features:

  • Multi-format Support: Compatible with NTSC, PAL, and SECAM video standards.
  • High-Quality Video Decoding: Features 10-bit analog-to-digital conversion for superior video quality.
  • Flexible Video Inputs: Supports composite and S-Video inputs, allowing for easy integration with various video sources.
  • Macrovision Detection: Capable of detecting Macrovision copy protection signals, ensuring legal compliance in video playback and recording systems.
  • Automatic Format Detection: Automatically detects the video standard format of the input signal, simplifying the design process.
  • Programmable Video Output: Offers programmable video output formats, including ITU-R BT.656 and 8-bit 4:2:2, to match specific system requirements.

The device comes in a 80-TQFP (14x14) package, making it compact enough for use in space-constrained applications while still providing robust functionality. Its low power consumption makes it suitable for portable devices as well.

The TVP5147M1IPFPR is designed for use in digital video recorders, set-top boxes, video conferencing systems, and other video processing equipment. It is engineered to deliver high-quality video reproduction and reliable performance, ensuring an optimal viewing experience for end-users.

With its advanced features and comprehensive format support, the TVP5147M1IPFPR from Texas Instruments stands out as a top choice for developers looking to incorporate high-quality video decoding into their multimedia projects.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Lowest to $10.1190
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5013 $62.0052
8+ $12.7191 $101.7528
13+ $12.3216 $160.1808
17+ $11.9241 $202.7097
22+ $11.5267 $253.5874
30+ $10.3342 $310.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess