EN
  • EN
  • DE

PCA9554APWR

Part No PCA9554APWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R / REMOTE 8-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236053-PCA9554APWR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCA9554A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9554APWR CAD Model

Description

Product Overview: Texas Instruments PCA9554APWR

The PCA9554APWR is a robust 8-bit I/O expander from Texas Instruments, designed to provide a seamless means of expanding I/O capabilities via the two-wire I²C bus interface. This component is particularly suitable for low-power, low-voltage applications, including mobile phones, handheld devices, and remote I/O expansions for most microcontroller families.

With the PCA9554APWR, users can benefit from the flexibility of adding more I/O ports to their system without the need for changing the microcontroller, thus saving space and reducing complexity in their designs. The device comes in a small 16-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Key Features

  • I²C Interface: The device supports both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) I²C operations, making it versatile for various communication speed requirements.
  • 8-bit I/O Ports: Each of the eight I/Os can be configured as an input or output, allowing for a customizable interface that meets specific application needs.
  • Interrupt Output: An interrupt output pin is provided, which can be triggered by the input ports, allowing for efficient communication with the host controller when input states change.
  • Low Standby Current: The PCA9554APWR is optimized for low power consumption, drawing a minimal standby current which is ideal for battery-powered applications.

Applications

The PCA9554APWR is designed for a wide range of applications, such as:

  • Expanding I/O ports in microcontroller-based systems
  • Sensor interfacing in industrial and automotive systems
  • Keyboard or button interfaces in consumer electronics
  • Portable device I/O expansions

With its ability to interface with most microcontrollers through a simple two-wire bus, the PCA9554APWR is an excellent choice for designers looking to enhance their system's I/O capabilities with minimal additional wiring and footprint. Its power-saving features and interrupt functionality make it a highly efficient and responsive solution for modern electronic designs.

Overall, the PCA9554APWR by Texas Instruments stands out as a reliable and flexible I/O expansion solution, ensuring seamless integration and enhanced performance for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2408 $51.5384
55+ $1.8386 $101.1230
85+ $1.7811 $151.3935
117+ $1.7237 $201.6729
151+ $1.6662 $251.5962
201+ $1.4939 $300.2739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess