EN
  • EN
  • DE

MCP23S08-E/ML

Part No MCP23S08-E/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description SPI Interface 10000kHz 5.5V 20-Pin QFN EP Tube / IC I/O EXPANDER SPI 8B 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (4x4)
Win Source Part Number 788291-MCP23S08-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name MCP23S08-E/ML
Introduction Date December 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP23S08-E/ML CAD Model

Description

The MCP23S08-E/ML is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional input/output ports for microcontrollers over the Serial Peripheral Interface (SPI). This compact and efficient component is housed in a 16-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.

Key Features:

  • Interface: The device utilizes the SPI protocol, which allows for high-speed communication with the host controller.
  • I/O Ports: It offers 8 GPIO (General Purpose Input/Output) ports that can be individually controlled and configured to either input or output mode.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller of input changes, reducing the need for constant polling and thus saving power.
  • Addressing: Up to eight devices can share the same SPI bus, thanks to three hardware address pins that allow for multiple MCP23S08-E/ML devices to be addressed uniquely.
  • Operating Voltage: The device operates over a wide voltage range, typically from 1.8V to 5.5V, making it suitable for both 3.3V and 5V logic level systems.

Applications:

The MCP23S08-E/ML is ideal for expanding the I/O capabilities of microcontrollers in a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Instrumentation
  • Automotive applications

Advantages:

By incorporating the MCP23S08-E/ML into your design, you benefit from:

  • Increased I/O without needing a larger microcontroller
  • Reduced design complexity and PCB space requirements
  • Lower power consumption with interrupt-driven I/O handling
  • Flexibility to operate with a variety of host controllers

Microchip's commitment to quality and long-term availability makes the MCP23S08-E/ML a reliable choice for expanding your system's capabilities. Its ease of integration and robust feature set ensure that it can meet the demands of a wide range of applications.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7898 $50.2164
44+ $2.2891 $100.7204
68+ $2.2175 $150.7900
94+ $2.1460 $201.7240
121+ $2.0745 $251.0145
162+ $1.8599 $301.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,148 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess