EN
  • EN
  • DE

MCP25050-E/SL

Part No MCP25050-E/SL
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER CAN 8B 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features ADC, EEPROM, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 25MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788295-MCP25050-E/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP25050-E/SL CAD Model

Description

The MCP25050-E/SL from Microchip Technology is a versatile CAN (Controller Area Network) I/O expander that operates as an interface between a CAN protocol controller and any microcontroller with a SPI interface. This device is designed to simplify the integration of additional simple input and output features into CAN networks, making it an ideal solution for automotive and industrial applications where expansion of the CAN network is required without the need for extensive redesign.

Key Features

  • High-Speed SPI Interface: Provides a seamless connection to most microcontrollers with minimal pin count.
  • 8-Bit Digital I/O: Offers configurable inputs or outputs to accommodate a wide range of applications.
  • Extended Temperature Range: The device is capable of operating in extreme environments with a temperature range of -40°C to +125°C.
  • Enhanced Functionality: Includes features such as wake-up on CAN message, power-on reset, and voltage brown-out protection for reliable operation.
  • Robust Serial Communication: Utilizes the CAN 2.0B protocol for secure and efficient message transmission.
  • Compact Package: Available in a space-saving 14-pin SOIC package, suitable for PCBs with limited real estate.

Applications

The MCP25050-E/SL is widely used in a variety of applications where additional I/O capabilities are needed without a large increase in system complexity or cost. These include:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Embedded systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MCP25050-E/SL is built to meet high standards, ensuring consistent performance and longevity in demanding environments. With Microchip's support and extensive documentation, integrating this CAN I/O expander into your design is straightforward and reliable.

For more information, datasheets, and technical resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess