Products specifications Report Issue?

Frequency 624 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.17 V
Mount Surface Mount
Number of Pins 356
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1160837-RCPXA270C5C624
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCPXA270C5C624 CAD Model

Description

The Intel RCPXA270C5C624 is a custom microprocessor component manufactured by Intel.

  • Frequency: 624 MHz
  • Pin Count: 356
  • Mounting Type: Surface Mount

You May Also Be Interested in

Rohm Semiconductor
Zener Array, 33V, 0.2W, Sod-323Fl-2
Lowest to $0.6584
ECAD model for RSB33VFHTE-17
Nisshinbo Micro Devices Inc.
IC REG LIN 2.1V 150MA SON1612-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Need more? Email Us
ECAD model for R1114D211B-TR-FE
New Japan Radio
Lowest to $5.4365
ECAD model for NJM2902E
Taiyo Yuden
Need more? Email Us
ECAD model for RM04JTN223
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Need more? Email Us
ECAD model for PS8502L1-AX
Kamaya Inc.
Need more? Email Us
ECAD model for RMC110F-2742
Phoenix Contact
Ethernet Cable, Rj45 Plug-Rj45 Plug, 1M Rohs Compliant: Yes
Need more? Email Us
ECAD model for NBC-R4AC/1,0-94Z/R4AC
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V/1.8V 300MA 8DFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8
Need more? Email Us
ECAD model for RP154L010B-E2
Runic Technology
Lowest to $0.1144
ECAD model for RS358XM

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention