Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 1158514-C4D20120D
Manufacturer Homepage www.cree.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name C4D20120D
Introduction Date September 02, 2015
ECCN EAR99
Country of Origin China, Philippines, United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian C4D20120D CAD Model

Description

The C4D20120D is a silicon carbide (SiC) Schottky diode array from Cree Inc. These diodes offer superior switching performance and higher reliability compared to traditional silicon diodes, making them suitable for demanding power electronics applications. Each array consists of two diodes.

Applications:

  • Power factor correction (PFC) circuits
  • Motor drives
  • Solar inverters
  • Electric vehicle (EV) chargers
  • Uninterruptible power supplies (UPS)
  • High-frequency switching power supplies

Features:

  • Silicon Carbide (SiC) Schottky diode
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching behavior
  • High surge current capacity
  • Low forward voltage drop

Benefits:

  • Increased efficiency in power conversion systems
  • Reduced switching losses
  • Higher operating frequencies
  • Improved thermal performance
  • Enhanced system reliability
  • Smaller and lighter designs

Specifications:

The C4D20120D has a repetitive peak reverse voltage (VRRM) of 1200V and a continuous forward current (IF) of 20A per diode (40A total). It exhibits zero reverse recovery current, enabling high-frequency operation without significant switching losses. The forward voltage drop (VF) is typically around 1.7V at the rated forward current. The device operates over a wide temperature range, and its switching characteristics are relatively independent of temperature changes. The package type is TO-247-3.

The SiC Schottky diode is a unipolar device that conducts only majority carriers. This means it has no stored charge, resulting in virtually zero reverse recovery current. This feature significantly reduces switching losses and allows for much higher switching frequencies than silicon diodes. The high thermal conductivity of SiC also helps to dissipate heat more efficiently, further improving performance and reliability.

In power factor correction (PFC) circuits, the C4D20120D helps to improve the power factor of the AC input, reducing harmonic distortion and increasing overall efficiency. In motor drive applications, the diode provides fast and efficient freewheeling, protecting the switching transistors from voltage spikes and improving motor performance. For solar inverters and EV chargers, the diode helps to convert DC power from solar panels or batteries to AC power for grid connection or charging, respectively, with high efficiency and reliability.

The C4D20120D diode array provides an effective solution for high-power, high-frequency applications requiring efficient and reliable performance. Its SiC technology offers significant advantages over traditional silicon diodes, making it a suitable choice for modern power electronics designs.

You May Also Be Interested in

Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L
Vishay
30 Amp Schottky Barrier Rectifier 20 to 60 Volts | DIODE ARRAY SCHOTTKY 35V TO247AC
Need more? Email Us
ECAD model for MBR3035WT
GeneSiC Semiconductor
DIODE MODULE GP 400V 200A 3TOWER
Need more? Email Us
ECAD model for MURT40040R
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 15A,
Need more? Email Us
ECAD model for MBR15150CT C0G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4649 $60.1139
22+ $5.1191 $112.6202
34+ $4.9461 $168.1674
49+ $4.6003 $225.4147
64+ $4.4274 $283.3536
79+ $4.2544 $336.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,879 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention