EN
  • EN
  • DE

PCA9543ADG4

Part No PCA9543ADG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description TWO-CHANNEL I2C-BUS SWITCH WITH INTERRUPT LOGIC AND RESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Mounting SMD
Win Source Part Number 1235997-PCA9543ADG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9543
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9543ADG4 CAD Model

Description

Product Overview: PCA9543ADG4 by Texas Instruments

The PCA9543ADG4 is a high-performance, low-voltage 2-channel I²C-bus multiplexer and switch with interrupt logic from Texas Instruments. This integrated circuit is designed to provide seamless communication for applications requiring multiple I²C devices connected to the same I²C bus. The PCA9543ADG4 is an essential component for complex systems that need to address multiple I²C slaves with the same address or for systems that need to resolve bus contention issues in a multi-master environment.

With its two bidirectional translating switches, the PCA9543ADG4 can switch the I²C-bus signals between different pairs of I²C-bus channels. Each channel can be independently enabled or disabled, allowing for a flexible and dynamic configuration of the I²C-bus. The device also includes an interrupt input for each channel, which can be used to notify the master of an event on the I²C-bus, enhancing the efficiency of the system by reducing unnecessary polling.

The PCA9543ADG4 operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for a variety of applications including those powered by battery or different supply levels. Its low standby current is an advantage for power-sensitive designs. The device also supports hot insertion, which means it can be added to a live I²C-bus without the risk of corrupting the data being transferred on the bus.

Texas Instruments ensures the PCA9543ADG4 meets the requirements for a wide range of applications, such as servers, telecom infrastructure, and industrial control systems, by providing robust features like noise filtration on the SCL/SDA lines, and latch-up performance that exceeds 100 mA per JESD 78, Class II. The PCA9543ADG4 comes in a small 16-pin TSSOP package, which helps in minimizing the PCB space required.

In summary, the PCA9543ADG4 from Texas Instruments is a versatile I²C-bus multiplexer that offers design flexibility, efficient power management, and reliable performance for complex electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2104 $50.8392
56+ $1.8137 $101.5672
86+ $1.7570 $151.1020
118+ $1.7004 $200.6472
153+ $1.6437 $251.4861
204+ $1.4736 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess