EN
  • EN
  • DE
  • IT

NTHD4401PT1

Part No NTHD4401PT1
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 20V 2.1A CHIPFET / Mosfet Array 20V 2.1A 1.1W Surface Mount ChipFET?
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 2.1A
Rds On (Max) @ Id, Vgs 155mOhm @ 2.1A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 300pF @ 10V
Power - Max 1.1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package ChipFET™
Base Product Number NTHD44
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 929450-NTHD4401PT1
Ultra Librarian 3D Model Ultra Librarian NTHD4401PT1 CAD Model

Description

The NTHD4401PT1 is a high-performance, dual P-Channel Power MOSFET designed and manufactured by ON Semiconductor. This MOSFET is engineered to deliver efficient power management and switching with low on-resistance and a high degree of reliability. It is an ideal choice for a variety of applications, including power management in portable and battery-powered devices, load switch, and power conversion systems.

Key Features

  • Low On-Resistance: The NTHD4401PT1 features a very low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power management systems.
  • Dual P-Channel: The dual P-Channel configuration allows for compact designs by reducing the number of components required on the PCB. This can simplify circuit design and save space in space-constrained applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench technology enhances the MOSFET's performance by optimizing the cell density, which results in reduced gate charge and lower on-resistance.
  • High Switching Speed: The device is designed for fast switching, reducing switching losses and enabling high-efficiency power conversion in various applications.
  • RoHS Compliant: The NTHD4401PT1 is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The NTHD4401PT1 is versatile and can be used in various applications that require efficient power management and control. These include:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters and power supplies
  • Battery management systems
  • Load switch applications
  • Motor control circuits

Technical Specifications

Parameter Value V<sub>DS -20V V<sub>GS ±8V I<sub>D -3.6A R<sub>DS(on) 58 mΩ @ V<sub>GS = -4.5V Package ChipFET

With its combination of low on-resistance, high switching speed, and compact dual-channel design, the NTHD4401PT1 from ON Semiconductor is a robust and efficient solution for advanced power management applications.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess