EN
  • EN
  • DE

AD7869JNZ

Part No AD7869JNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 14BIT ANLG 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Analog I/O
Interface TTL/CMOS
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Mounting Style Through Hole
Win Source Part Number 767467-AD7869JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7869
Introduction Date May 22, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7869JNZ CAD Model

Description

Product Overview: AD7869JNZ from Analog Devices Inc.

The AD7869JNZ is a high-performance data acquisition system-on-a-chip from the renowned manufacturer, Analog Devices Inc. This sophisticated component is designed for precision applications that require both analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities. It is an ideal solution for a wide range of applications, including industrial control systems, medical instrumentation, and complex data acquisition tasks.

Key Features

  • Dual Functionality: The AD7869JNZ combines a 12-bit ADC and a 12-bit DAC on a single chip, providing efficient two-way data conversion.
  • High-Speed Performance: With a conversion rate that is both fast and accurate, this chip ensures minimal delay in signal processing, making it suitable for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7869JNZ operates with a low power requirement, which is critical for portable and battery-operated devices.
  • Flexible Interface: It offers a versatile parallel interface that is compatible with most microprocessors, allowing for easy integration into existing systems.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold amplifier simplifies the design process by negating the need for external components.

Applications

The AD7869JNZ is adept at handling applications that demand high-accuracy data conversion. It is particularly useful in:

  • Process control and automation
  • Test and measurement equipment
  • Data acquisition systems
  • Medical devices such as ECG and EEG monitors
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7869JNZ is no exception. This product is built to meet high standards of reliability and performance, ensuring that it operates effectively under various conditions and throughout extended periods of use.

Conclusion

In summary, the AD7869JNZ stands out as a versatile and reliable component for any system requiring precise and rapid ADC/DAC conversion. Its integration of two critical functions into a single chip not only saves space but also enhances the overall efficiency of the design. With Analog Devices Inc.'s reputation backing this product, customers can expect top-notch performance and dependability.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess