EN
  • EN
  • DE

ZPSD301-B-70J

Part No ZPSD301-B-70J
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description Low Cost Field Programmable Microcontroller Peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1283213-ZPSD301-B-70J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZPSD301-B-70J CAD Model

Description

The ZPSD301-B-70J is a versatile Programmable System Device (PSD) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the PSD3XX series, which is known for providing a flexible and cost-effective solution for microcontroller-based systems.

Key Features

  • Memory Architecture: The ZPSD301-B-70J is equipped with a high-density In-System Programmable (ISP) Flash memory. This allows for easy firmware updates and data storage, ensuring that your application can evolve over time without the need for hardware changes.
  • Security: With its security features, the device helps to protect your intellectual property by preventing unauthorized access to the firmware.
  • Speed: Operating at a speed of 70ns, the ZPSD301-B-70J ensures fast data processing and quick response times, which is crucial for high-performance applications.
  • I/O Configuration: The device offers a configurable I/O system, allowing designers to tailor the PSD to their specific application needs.
  • Peripheral Integration: It includes a variety of integrated peripherals such as timers, counters, and communication interfaces, which can reduce the overall system cost and complexity.

Applications

The ZPSD301-B-70J is a suitable choice for a wide range of applications, particularly those requiring a reliable and programmable logic device to complement the core microcontroller. It is commonly used in:

  • Embedded control systems
  • Automotive electronics
  • Industrial control applications
  • Telecommunication systems
  • Consumer electronics

Design Support

STMicroelectronics provides comprehensive design support for the ZPSD301-B-70J, including detailed datasheets, application notes, and software tools. This support helps designers to reduce development time and ensure a smooth integration of the PSD into their projects.

Quality and Reliability

As with all STMicroelectronics products, the ZPSD301-B-70J is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in even the most demanding applications. Customers can trust in the durability and longevity of this PSD, backed by STMicroelectronics' reputation for excellence in the semiconductor field.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess