Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PCA6107
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653140-PCA6107DW
Ultra Librarian 3D Model Ultra Librarian PCA6107DW CAD Model

Description

The PCA6107DW is a high-performance, feature-rich integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of products tailored for advanced digital signal processing and control applications.

Key Features

  • Multiple Channels: The PCA6107DW boasts a multi-channel architecture, allowing for simultaneous processing of several input and output signals. This makes it ideal for complex systems that require high levels of data management and signal integrity.
  • High-Speed Operation: Engineered for speed, the PCA6107DW operates at high frequencies, ensuring swift data transfer rates and responsive performance in time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the PCA6107DW is designed to be power-efficient, minimizing energy consumption and heat generation, which is crucial for maintaining the longevity and reliability of the device.
  • Advanced Connectivity: With a variety of interface options, the PCA6107DW can easily connect to other components within a system, facilitating seamless communication and data exchange.
  • Durable Packaging: The device comes in a robust package that protects the internal circuitry and ensures reliable operation even in harsh environmental conditions.

Applications

The PCA6107DW is suited for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems
  • Consumer Electronics

Technical Specifications

For detailed technical specifications, interested parties are encouraged to refer to the official Texas Instruments datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes for the PCA6107DW.

In conclusion, the PCA6107DW from Texas Instruments is a versatile and efficient solution for a multitude of electronic applications seeking high-speed data processing and reliable performance.

You May Also Be Interested in

Texas Instruments
Low Voltage 8-Bit I2C and SMBUS Low-Power I/O Expander With Interrupt Output and Configuration Registers | IC I/O EXPANDER I2C 8B 16TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R
Lowest to $0.4070
ECAD model for TCA9534PWR
Renesas Electronics America
CMOS Programmable Peripheral Interface | IC I/O EXPANDER 24B 44PLCC
Need more? Email Us
ECAD model for IS82C55A
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Lowest to $2.1839
ECAD model for PCA9534APWRG4
NXP / Nexperia
Remote 8-bit I/O expander for I2C-bus with interrupt
Lowest to $3.6531
ECAD model for PCA8574AN
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA6107DWRG4
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA9557PWTG4
Exar Corporation
8-BIT SPI GPIO EXPANDER WITH INTEGRATED LEVEL SHIFTERS | IC I/O PORT EXPANDER 8 BIT SPI G
Need more? Email Us
ECAD model for XRA1404IL16TR-F
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ECAD model for PCA9673BS,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6946 $51.1974
46+ $2.2110 $101.7060
71+ $2.1419 $152.0749
97+ $2.0728 $201.0616
125+ $2.0037 $250.4625
168+ $1.7964 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 734 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention