EN
  • EN
  • DE

STM8L101K3U6

Part No STM8L101K3U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 132803-STM8L101K3U6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L101K3U6 CAD Model

Description

STM8L101K3U6 Microcontroller from STMicroelectronics

The STM8L101K3U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and feature integration. Built on an advanced 8-bit architecture, this MCU is part of the STM8L low-power family, which is engineered to operate with minimal power consumption without sacrificing the functionality required for today's embedded applications.

Key Features

  • Core: The STM8L101K3U6 is powered by a high-performance STM8 core operating at up to 16 MHz clock frequency, ensuring robust processing capabilities for a variety of applications.
  • Memory: It comes equipped with 8 Kbytes of Flash program memory, which is more than sufficient for small to medium complexity applications. Additionally, it includes 1 Kbyte of RAM and 256 bytes of EEPROM, which provide flexibility for data storage and retention even after power cycles.
  • Energy Efficiency: This MCU features an ultra-low-power design that allows for extended battery life in portable applications. It includes five low-power modes: Halt, Active-halt, Wait, Slow, and Auto-wakeup, which enable the device to conserve power according to the application's requirements.
  • I/O Ports: The device offers up to 28 I/O ports, which are highly flexible and 5V tolerant, allowing for easy interfacing with a wide range of peripherals and sensors.
  • Advanced Peripherals: It is equipped with an advanced control timer, two 16-bit timers, a UART for serial communication, and an I2C interface for multi-master communications, making it highly versatile for complex tasks.
  • Analog Features: The STM8L101K3U6 includes an integrated 10-bit ADC with up to 5 channels, enabling the MCU to process analog signals for various control and monitoring tasks.
  • Package: It is available in a UFQFPN20 package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The STM8L101K3U6 is ideal for a broad range of applications, particularly where energy efficiency is paramount. These include consumer electronics, portable medical devices, smart sensors, and other battery-operated devices that require a smart balance between performance and power consumption.

Conclusion

Overall, the STM8L101K3U6 from STMicroelectronics is a powerful and energy-efficient MCU that provides a comprehensive set of features suitable for a wide array of embedded systems. Its robust design and low-power capabilities make it an excellent choice for designers looking to create innovative products with extended battery life and reliable performance.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7470 $61.1450
85+ $1.4335 $121.8475
125+ $1.3887 $173.5875
175+ $1.3439 $235.1825
225+ $1.2991 $292.2975
300+ $1.1647 $349.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,953 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess