EN
  • EN
  • DE

PCA6107DWRG4

Part No PCA6107DWRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1235829-PCA6107DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA6107DWRG4 CAD Model

Description

Product Overview: PCA6107DWRG4 by Texas Instruments

The PCA6107DWRG4 is a high-performance, versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device falls within the category of interface ICs, specifically focusing on I/O expanders that serve a critical role in extending the input/output capabilities of microcontrollers and microprocessors.

Key Features

  • Multiple I/O Ports: The PCA6107DWRG4 provides additional I/O ports that can be configured as inputs or outputs, enhancing the flexibility of the host controller.
  • Serial Interface: It features a serial interface that allows for easy communication with the host processor, typically through an I2C-bus, ensuring efficient data transfer with minimal pin usage.
  • High Output Drive Capability: The device is capable of sourcing or sinking higher currents, which makes it suitable for driving LEDs or other high-current loads directly.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • Robust Packaging: The PCA6107DWRG4 is available in a SOIC-24 package, which is known for its durability and ease of soldering onto a printed circuit board (PCB).

Applications

The PCA6107DWRG4 is an ideal choice for a multitude of applications where expanding the I/O capabilities of a microcontroller is necessary. This includes, but is not limited to:

  • Industrial control systems
  • Home automation
  • Server management
  • Robotics
  • Automotive modules

Quality and Reliability

As with all Texas Instruments products, the PCA6107DWRG4 is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs under a wide range of conditions, making it a trustworthy component for critical and demanding applications.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design guides. Additionally, TI's support community and technical resources are available to assist with any design challenges or questions that may arise when integrating the PCA6107DWRG4 into a project.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess