Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSR
Package Tape & Reel
Product Status Active
Resistance 1 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Current Sense
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375488-CSR1206FK1R00
Ultra Librarian 3D Model Ultra Librarian CSR1206FK1R00 CAD Model

Description

The CSR1206FK1R00 is a surface mount chip resistor designed for current sensing applications.

  • Resistance: 1 Ohms
  • Power Rating: 0.5W (1/2W)
  • Series: CSR
  • Manufacturer: Stackpole Electronics Inc.
  • Package/Case: 1206 (3216 Metric)
  • Tolerance: ±1%
  • Temperature Range: -55°C to 155°C
  • Size: 0.120" L x 0.061" W (3.05mm x 1.55mm)
  • Seated Height: 0.026" (0.65mm)
  • Temperature Coefficient: ±100ppm/°C
  • REACH: Unaffected
  • Material: Thick Film
  • Terminations: 2

You May Also Be Interested in

KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732ETTDR240F
Yageo
RES 0.002 OHM 1% 5W 2512
Lowest to $0.5939
ECAD model for PU2512FKMP50R002L
Yageo
RES SMD 18.2K OHM 1% 1/16W 0402
Lowest to $0.0016
ECAD model for RC0402FR-0718K2L
Yageo
RES SMD 620 OHM 1% 1/16W 0402
Lowest to $0.0031
ECAD model for RC0402FR-07620RL
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0237
ECAD model for RC0402FR-07120RL
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR731JTTDR110F
Yageo
Need more? Email Us
ECAD model for RC0201JR-073R0
Yageo
RES SMD 47K OHM 5% 1/20W 0201
Lowest to $0.0033
ECAD model for RC0201JR-0747KL
Yageo
RES SMD 200K OHM 1% 1/16W 0402
Lowest to $0.0023
ECAD model for RC0402FR-07200KL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0717 $56.2845
1,905+ $0.0589 $112.2045
2,950+ $0.0570 $168.1500
4,060+ $0.0552 $224.1120
5,255+ $0.0533 $280.0915
7,030+ $0.0478 $336.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,570 pieces
MOQ: 785 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention