EN
  • EN
  • DE

SC16IS741AIPWJ

Part No SC16IS741AIPWJ
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL I2C BUS SPI 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 64 Byte
Protocol RS232, RS485
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.3 V to 3.6 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 135360-SC16IS741AIPWJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS741AIPWJ CAD Model

Description

Overview of NXP SC16IS741AIPWJ

The NXP SC16IS741AIPWJ is a single-channel high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC, which provides seamless connectivity for microcontrollers and microprocessors to serial communication peripherals over an I2C-bus or SPI interface. This compact and versatile component is an ideal solution for applications requiring serial port expansions, such as industrial control systems, point-of-sale terminals, and remote data acquisition modules.

Key Features

  • Flexible Interface: The device supports both I2C and SPI interfaces, allowing for easy integration with a wide range of microcontrollers and processors.
  • High Data Rate: It is capable of baud rates up to 5 Mbps, ensuring high-speed data transfers for demanding applications.
  • FIFO Buffers: Equipped with 64-byte FIFOs (transmit and receive), it can handle high data throughput and reduce the CPU overhead, improving system efficiency.
  • Auto Hardware and Software Flow Control: The SC16IS741AIPWJ supports automatic hardware and software flow control, which helps prevent data loss during transmission.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to generate a wide range of baud rates, providing flexibility for various communication standards.
  • Multiple Protocol Support: It supports IrDA SIR, RS-485, and RS-232 protocols, making it a versatile choice for different communication requirements.
  • Low Power Consumption: The device is designed for low-power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Industrial Temperature Range: It operates across a wide temperature range from -40°C to +95°C, suitable for harsh industrial environments.

Applications

The SC16IS741AIPWJ is an excellent choice for adding UART capabilities to embedded systems. Its applications span across various industries, including:

  • Industrial automation and control systems
  • Automotive diagnostics and telematics
  • Point-of-sale (POS) systems
  • Networking equipment
  • Remote data acquisition and sensor networks

With its robust feature set and reliability, the NXP SC16IS741AIPWJ is a highly integrated solution that addresses the growing demand for serial communication in embedded designs.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,378 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess