Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K Components
Series BPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 6
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.274" (6.95mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.677" (17.20mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 571261-BPA06SB
Ultra Librarian 3D Model Ultra Librarian BPA06SB CAD Model

Description

The BPA series DIP switch is a versatile component suitable for a wide range of applications.

  • Positions: 6
  • Pitch: 0.100" (2.54mm)
  • Termination Style: Gull Wing
  • Contact Finish: Gold
  • Body Material: Polyphenylene Sulfide (PPS)
  • Circuit: SPST
  • Actuator Type: Piano
  • Washable: Yes
  • Temperature Range: -20°C to 85°C
  • Manufacturer: C&K Components

You May Also Be Interested in

Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Need more? Email Us
ECAD model for CHP-081TB
NKK Switches
SWITCH ROTARY DIP HEX 100MA 5V / Dip Switch Hexadecimal 16 Position Panel Mount Rotary with Shaft Actuator 100mA 5VDC
Need more? Email Us
ECAD model for FR01AR16PB-S
Copal Electronics Inc.
SWITCH ROTARY DIP BCD 100MA 5V
Lowest to $3.7534
ECAD model for SH-7010TB
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.7387
ECAD model for 218-4LPSTR
Copal Electronics Inc.
SWITCH SLIDE DIP SPST 100MA 6V
Lowest to $1.3363
ECAD model for CHS-08A1
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2
C&K Components
SW ROTARY DIP BCD COMP 0.4VA 20V / Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Need more? Email Us
ECAD model for CRD10CM0SBR
Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Lowest to $1.4004
ECAD model for CHP-041TA
CTS Electrocomponents
SWITCH ROTARY DIP BCD 100MA 50V
Lowest to $8.8637
ECAD model for 220AMA10R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8932 $53.5920
140+ $0.7329 $102.6060
215+ $0.7100 $152.6500
295+ $0.6871 $202.6945
380+ $0.6642 $252.3960
505+ $0.5955 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention