Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Number of I/O 80
Family Name STM32F100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-19328-2, STM32F100V8T6BTR-ND, 497-19328-1, 497-19328-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848435-STM32F100V8T6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100V8T6BTR CAD Model

Description

STM32F100V8T6BTR - STMicroelectronics

The STM32F100V8T6BTR microcontroller, part of the STM32 Value Line series, is a high-performance ARM Cortex-M3 based MCU designed by STMicroelectronics to offer an economical solution for a wide range of applications. This microcontroller strikes a balance between cost and performance, making it an ideal choice for cost-sensitive projects that still require the robust capabilities of a 32-bit processor.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 24 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit.
  • Memory: Equipped with 64 KB of Flash memory and 8 KB of SRAM, providing ample space for program storage and efficient data handling.
  • Energy Efficient: Designed with energy efficiency in mind, featuring low-power modes including Sleep, Stop, and Standby to ensure minimal power consumption during idle periods.
  • I/Os: Offers up to 37 GPIOs, which are highly configurable, allowing for flexible connection with peripheral devices.
  • Peripherals: Includes a range of embedded peripherals such as USART, SPI, I2C interfaces, as well as ADCs, timers, and more, providing a comprehensive set of tools for interfacing with various components.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the MCU for easy debugging and programming.
  • Package: Available in an LQFP64 package, ensuring ease of PCB design and assembly.
  • Temperature Range: Operates over an extended temperature range from -40°C to 85°C, suitable for use in harsh environmental conditions.

Applications

The STM32F100V8T6BTR is versatile and can be used in various applications, including industrial control systems, consumer electronics, home automation, medical devices, and automotive electronics. Its robust feature set and cost-effectiveness make it a preferred choice for designers looking to optimize their system cost without compromising on performance.

STMicroelectronics provides comprehensive software support for the STM32F100V8T6BTR, including the STM32Cube software suite, which offers a HAL, middleware, and examples to accelerate the development process. This, combined with the microcontroller's features, ensures a scalable and future-proof solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0295 $56.2065
17+ $6.5883 $112.0011
27+ $6.3824 $172.3248
37+ $6.1765 $228.5305
47+ $5.9706 $280.6182
63+ $5.3529 $337.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention