Products specifications Report Issue?

Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 10 AWG
Contact Material Copper
Contact Finish Tin-Lead
Contact Finish Thickness 50.0µin (1.27µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1632904-66253-1
Ultra Librarian 3D Model Ultra Librarian 66253-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 10AWG TIN-LEAD CRIMP
Lowest to $28.3637
ECAD model for 66741-8
TE Connectivity
CONN PIN 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445692-3
TE Connectivity
CONN SOCKET TIN WIRE WRAP
Need more? Email Us
ECAD model for 5-66461-8
Hirose Electric Co Ltd
CONN SOCKET 8.0MM TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-133
TE Connectivity
CONN PIN 24-28AWG GOLD CRIMP / Pin Contact Gold Crimp 24-28 AWG Stamped
Need more? Email Us
ECAD model for 66507-3
Corsair
M39029/32-244
Need more? Email Us
ECAD model for M39029/32-244
Corsair
M39029/86-467
Need more? Email Us
ECAD model for M39029/86-467
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Need more? Email Us
ECAD model for 66259-4
TE Connectivity
CONN SOCKET 12-14AWG TIN CRIMP / Socket Contact Tin Crimp 12-14 AWG Power, Stamped
Need more? Email Us
ECAD model for 1062-12-0166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention