EN
  • EN
  • DE

PAL22V10Z-25CJTL

Part No PAL22V10Z-25CJTL
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series EPIC
Packaging Tube
Programmable Type PAL
Number of Macrocells 10
Voltage - Input 5V
Speed 25ns
Mounting Style Through Hole
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
Win Source Part Number 791365-PAL22V10Z-25CJTL
Popularity Medium
Supply and Demand Status Limited
Family Name PAL22V10Z
Introduction Date September 01, 1989
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PAL22V10Z-25CJTL CAD Model

Description

The PAL22V10Z-25CJTL is a high-performance CMOS Programmable Array Logic device designed and manufactured by Texas Instruments. This versatile component is part of the well-known PAL series, which is renowned for providing flexible logic solutions that can be customized to meet specific design requirements. The PAL22V10Z-25CJTL is ideal for applications that require complex logic functions to be integrated into a single chip, helping to reduce board space and increase system reliability.

Key Features

  • High-Speed Performance: With a maximum operating frequency of 25MHz, the PAL22V10Z-25CJTL delivers the speed needed for demanding applications.
  • CMOS Technology: Built using CMOS technology, this device offers low power consumption, which is crucial for power-sensitive designs.
  • Programmable Logic Device: As a programmable logic device, it can be configured for a variety of logic functions, providing design flexibility and the ability to make late-stage design changes.
  • High-Density Integration: The device features a high density of logic gates, allowing for the implementation of complex logic circuits in a single chip.
  • Electrically Erasable: The PAL22V10Z-25CJTL is electrically erasable, which means it can be reprogrammed and reused, facilitating prototyping and iterative design processes.
  • Wide Operating Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The PAL22V10Z-25CJTL is widely used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Computer peripherals and networking

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PAL22V10Z-25CJTL is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance in your electronic designs. Whether you're working on a prototype or a large-scale production, this programmable logic device is a solid choice for integrating complex logic functions into your project.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess