EN
  • EN
  • DE

P5CC012XR/S1A2032J

Part No P5CC012XR/S1A2032J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XR/S1A2032J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346304-P5CC012XR/S1A2032J
Ultra Librarian 3D Model Ultra Librarian P5CC012XR/S1A2032J CAD Model

Description

The P5CC012XR/S1A2032J is a state-of-the-art secure microcontroller unit (MCU) from NXP Semiconductors, designed to deliver high performance and robust security features for a wide range of applications. This product is particularly suited for smart card and secure element applications, where data protection and integrity are paramount.

Key Features:

  • Advanced Security: The P5CC012XR/S1A2032J is built with cutting-edge security features to safeguard against a variety of attacks. It includes hardware-based cryptographic accelerators, a true random number generator (TRNG), and dedicated countermeasures against physical attacks such as Differential Power Analysis (DPA) and Fault Injection (FI).
  • High Performance: With a powerful processor core, this MCU delivers fast processing speeds that are essential for quick transaction times and efficient data handling, making it ideal for high-demand applications.
  • Large Memory Capacity: Equipped with 2032 kilobytes of high-density memory, the P5CC012XR/S1A2032J can store substantial amounts of data securely, including multiple applications and sensitive user information.
  • Communication Interfaces: This product supports various communication protocols, ensuring compatibility with existing infrastructure and easy integration into a wide range of systems.
  • Low Power Consumption: Designed for efficiency, the P5CC012XR/S1A2032J operates with minimal power usage, prolonging the life of battery-powered devices and reducing the overall environmental impact.

Applications:

The P5CC012XR/S1A2032J is versatile and can be used in multiple high-security applications, including:

  • Banking and Financial Services
  • Government Identification Documents
  • Secure Access Control Systems
  • Mobile Security and NFC
  • Transportation Ticketing Systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the P5CC012XR/S1A2032J is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding environments.

Conclusion:

The P5CC012XR/S1A2032J from NXP Semiconductors is a powerful and secure MCU that provides an optimal solution for applications requiring advanced security and high performance. Its extensive feature set and large memory capacity make it a top choice for developers and manufacturers looking to enhance the security and efficiency of their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess