Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 343914-PAL16R4ANC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16R4ANC CAD Model

Description

The PAL16R4ANC from Texas Instruments is a high-performance, advanced, programmable logic device designed to meet the demands of today's complex digital systems.

  • Series: Texas Instruments' PAL (Programmable Array Logic) series
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
  • Applications: Digital signal processing, data acquisition, control systems, and communication systems.
  • Logic Array Blocks: 16 programmable logic array blocks, configurable
  • Output Logic Macrocells: 4, implement complex combinational and sequential logic functions.
  • Speed: High-speed operation, with a typical propagation delay of just 15ns.
  • Voltage Range: 4.5V to 5.5V
  • Package: 20-pin DIP (Dual In-line Package)

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to €5.9203
ECAD model for ATF22V10C-10JI
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL20L8-25CFN
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PI
Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to €11.3539
ECAD model for TIBPAL20R8-7CNT
Texas Instruments
HIGH-PERFORMANCE IMPACT PAL CIRCUITS | IC PLD 15NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R6-15CFN
Microchip Technology
IC PLD 8MC 10NS 28PLCC / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 83MHz 5V 28-Pin PLCC
Need more? Email Us
ECAD model for ATF20V8B-10JU
National Semiconductor (TI)
LOW VOLTAGE E2CMOS PLD GENERIC A
Need more? Email Us
ECAD model for GAL22CV10-15LNC
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Need more? Email Us
ECAD model for TIBPAL20R4-25CFN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention