EN
  • EN
  • DE

TIBPAL20R4-25CFN

Part No TIBPAL20R4-25CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 25ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 796757-TIBPAL20R4-25CFN
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL20R4
Introduction Date May 01, 1987
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R4-25CFN CAD Model

Description

The TIBPAL20R4-25CFN is a high-performance programmable array logic device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the PAL (Programmable Array Logic) family, which is known for its high-speed operation and flexibility in addressing complex logic functions. The TIBPAL20R4-25CFN is tailored for applications where speed, reliability, and programmability are critical.

Key Features

  • Speed: The device boasts a maximum propagation delay of 25 nanoseconds, ensuring rapid processing and response times for high-speed digital systems.
  • Logic Elements: It contains a matrix of AND gates and a fixed array of OR gates that can be programmed to meet specific logic requirements, providing a versatile solution for various design needs.
  • Programmability: Users can customize the logic functions according to their circuit requirements, which allows for a high degree of design flexibility and reuse in multiple applications.
  • Pin Configuration: It comes in a 24-pin DIP (Dual In-line Package) form factor, which is widely used and easily integrated into standard PCB layouts.
  • Power Consumption: With CMOS technology, the TIBPAL20R4-25CFN offers low power dissipation, making it suitable for power-sensitive designs.
  • Temperature Range: The device operates effectively over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The TIBPAL20R4-25CFN is ideal for use in a variety of digital applications, including:

  • Automotive systems
  • Industrial controls
  • Data communication equipment
  • Complex state machines
  • Custom logic circuits

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The TIBPAL20R4-25CFN is backed by Texas Instruments' rigorous testing and reliability standards, ensuring that it meets the stringent requirements of the electronics industry. Additionally, customers can access comprehensive technical support and documentation to facilitate design and implementation.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5064 $50.1280
49+ $2.0566 $100.7734
76+ $1.9923 $151.4148
104+ $1.9280 $200.5120
135+ $1.8638 $251.6130
180+ $1.6710 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess