EN
  • EN
  • DE

ATF16V8C-7XU

Part No ATF16V8C-7XU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 16V8
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 7.5ns
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 769192-ATF16V8C-7XU
Popularity Medium
Supply and Demand Status Limited
Family Name ATF16V8C
Introduction Date May 02, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF16V8C-7XU CAD Model

Description

Microchip Technology ATF16V8C-7XU Product Overview

The ATF16V8C-7XU is a high-performance CMOS Programmable Logic Device (PLD) from Microchip Technology, renowned for its versatility and efficiency in a wide range of digital applications. This PLD is part of the Atmel SPLD/CPLD family, which is designed to offer a flexible and cost-effective solution for implementing logic functions in electronic circuits.

Key Features

  • High-Density Design: The ATF16V8C-7XU contains 8 macrocells that can be individually configured, providing designers with the ability to create complex logic functions and state machines.
  • Speed Grade: The ‘-7XU’ suffix indicates a speed grade of 7.5 ns, ensuring fast performance for time-critical applications.
  • Electrical Erasability: The device is electrically erasable and reprogrammable, allowing for easy updates and modifications to the logic configuration without the need for expensive and time-consuming mask changes.
  • Low Power Consumption: It operates with low power, making it an ideal choice for battery-operated and power-sensitive applications.
  • High Reliability: The ATF16V8C-7XU is manufactured with CMOS technology, which ensures high reliability and longevity of the device.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, typically from 4.5V to 5.5V, allowing for flexibility in various power supply scenarios.

Applications

The ATF16V8C-7XU is used in a variety of applications where programmable logic is required. Its uses span across industries such as automotive, telecommunications, consumer electronics, and industrial control systems. Common applications include:

  • Address decoding
  • Interface bridging
  • Motor control circuits
  • Custom logic circuits

Package and Quality

The device is offered in a 20-pin universal package, which ensures compatibility with a wide range of PCB layouts and existing designs. Microchip Technology is committed to maintaining high-quality standards, and the ATF16V8C-7XU is no exception. It is subjected to rigorous testing and quality control measures to ensure that each unit meets the stringent requirements expected by designers and engineers.

Overall, the ATF16V8C-7XU from Microchip Technology is a robust and flexible solution for implementing programmable logic, combining performance, reliability, and ease of use to meet the needs of modern digital designs.

You May Also Be Interested in

National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Altera
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess