EN
  • EN
  • DE

PAL16L8A-2MJB

Part No PAL16L8A-2MJB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description STANDARD HIGH-SPEED PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series PAL®
Package Tube
Product Status Active
Programmable Type PAL
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 652481-PAL16L8A-2MJB
Ultra Librarian 3D Model Ultra Librarian PAL16L8A-2MJB CAD Model

Description

The PAL16L8A-2MJB is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for its versatility in implementing logic functions in various digital applications.

Key Features

  • Technology: The PAL16L8A-2MJB is built on a reliable CMOS technology, ensuring low power consumption and high-speed operation.
  • Programmable Design: It offers a programmable logic device architecture, which allows the user to configure the logic functions according to specific requirements.
  • Logic Elements: The device contains a matrix of AND gates and a set of programmable OR gates that can be tailored to execute a wide array of combinational logic tasks.
  • Input/Output Flexibility: It features 10 outputs and 8 inputs, which can be programmed as registered or combinatorial, providing design flexibility.
  • Speed: The PAL16L8A-2MJB is characterized by its fast propagation delay, which enables it to meet the requirements of high-speed digital systems.
  • Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The PAL16L8A-2MJB is ideal for a variety of digital applications where custom logic solutions are required. Its uses span across multiple industries, including but not limited to:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Data processing equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The PAL16L8A-2MJB undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this device for their critical and demanding applications.

Ordering Information

For more details on ordering the PAL16L8A-2MJB or to request samples, please visit the Texas Instruments website or contact their sales representatives. The product is available in a standard DIP (Dual In-line Package), making it compatible with a wide range of PCB designs and socket types.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess