EN
  • EN
  • DE

PAD1000YFFR

Part No PAD1000YFFR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description DLP DMD ANALOG ASIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PAD1000
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 502692-PAD1000YFFR
Ultra Librarian 3D Model Ultra Librarian PAD1000YFFR CAD Model

Description

The Texas Instruments PAD1000YFFR is a high-performance, precision operational amplifier (op-amp) that has been meticulously designed to meet the demanding requirements of a wide range of industrial, automotive, and consumer applications. This op-amp is renowned for its low noise, high speed, and exceptional accuracy, making it an ideal choice for applications requiring the highest levels of signal fidelity and bandwidth.

Key Features

  • Low Noise: The PAD1000YFFR boasts an ultra-low noise density, which ensures that signal integrity is maintained even in the most noise-sensitive applications.
  • High Speed: With a swift slew rate and wide bandwidth, this op-amp is capable of handling high-frequency signals with ease, making it suitable for fast signal processing tasks.
  • High Precision: Texas Instruments has engineered the PAD1000YFFR for maximum accuracy, ensuring that it delivers precise results in measurement and control systems.
  • Versatile Supply Voltage: The device can operate over a wide range of supply voltages, adding to its flexibility in various circuit configurations.
  • Robust Design: The PAD1000YFFR is designed to withstand harsh environments, meeting the stringent requirements of automotive-grade components.

Applications

The versatility of the PAD1000YFFR makes it suitable for a multitude of applications, including:

  • Automotive sensor interfaces and control systems
  • Audio and video signal processing
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The PAD1000YFFR is no exception, with its robust construction and rigorous testing protocols ensuring that it performs consistently over time and under varying conditions. Whether you're designing for the automotive sector, constructing professional audio equipment, or developing sophisticated medical devices, the PAD1000YFFR is engineered to provide reliable, high-quality performance that Texas Instruments customers have come to trust.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3392 $50.0880
37+ $2.7399 $101.3763
57+ $2.6543 $151.2951
78+ $2.5687 $200.3586
101+ $2.4830 $250.7830
135+ $2.2262 $300.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess