EN
  • EN
  • DE

P82B715P

Part No P82B715P
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C BUS EXTENDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 1
Capacitance - Input 3000pF
Operating Supply Voltage 4.5 V ~ 12 V
Operating Supply Current 22mA
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1234832-P82B715P
Manufacturer Homepage www.ti.com
Family Name P82B715
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Power Management, Lighting
Ultra Librarian 3D Model Ultra Librarian P82B715P CAD Model

Description

Introducing the Texas Instruments P82B715P I2C Bus Extender

The Texas Instruments P82B715P is a pivotal component designed to enhance the capabilities of your I2C communication bus. As an I2C bus extender, this innovative device allows for the extension of the I2C bus communication distance beyond the typical limitations, without compromising on the speed or integrity of the data transfer.

Built with the intent to maintain a high level of signal integrity, the P82B715P empowers systems to drive I2C signals across longer distances by buffering both the data (SDA) and the clock (SCL) lines. This functionality is essential for applications that require I2C communication over extended distances or for those that need to operate in environments with high noise levels.

The device is particularly beneficial in complex or large systems where multiple I2C devices are spread out, such as within industrial controls, building automation, and sensor networks. With its bidirectional data transfer capability, it ensures that the I2C messages are delivered with fidelity, regardless of the physical spacing between devices.

Key features of the Texas Instruments P82B715P include:

  • Extended I2C Bus Length: This bus extender can significantly increase the allowable bus length, enabling communication over greater distances without signal degradation.
  • Improved Noise Immunity: By buffering the signals, the P82B715P provides better noise immunity, making it ideal for electrically noisy environments.
  • Compatibility: It is designed to be compatible with standard I2C bus protocols, ensuring ease of integration into existing systems.
  • Low Power Consumption: As with many Texas Instruments products, the P82B715P has been engineered with energy efficiency in mind, contributing to a lower overall system power draw.
  • Easy Implementation: The device comes in a DIP-8 package, making it straightforward to implement on a breadboard or PCB for prototyping or production purposes.

Whether you're designing a new system or upgrading an existing one, the Texas Instruments P82B715P I2C bus extender is an excellent choice for ensuring robust, long-distance I2C communications. Its reliable performance and ease of use make it a go-to solution for engineers and designers looking to overcome the limitations of standard I2C bus lengths.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess