Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I²C
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-583
Supplier Device Package SOT-5X3
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379402-OPT3004DTSR
Ultra Librarian 3D Model Ultra Librarian OPT3004DTSR CAD Model

Description

OPT3004DTSR from Texas Instruments is an ambient light sensing component in the Optical Sensors - Ambient Light, IR, UV Sensors category, intended for designs that need light-aware control, monitoring, or user-environment detection. It is commonly considered for portable electronics, display brightness adjustment, smart building controls, industrial sensing nodes, and other embedded systems where optical feedback can improve power efficiency and user experience. Engineers typically evaluate this type of device when they need a compact light-sensing solution from a well-known analog and sensor supplier. For procurement and design planning, the published lifecycle status for OPT3004DTSR is information not available in this review, so teams should confirm current manufacturer lifecycle guidance before committing to new programs or long-term production. RoHS compliance information is also not confirmed here; engineers and compliance teams should verify the latest datasheet, material declaration, and manufacturer compliance documentation before release to production.

You May Also Be Interested in

ON Semiconductor
IC AMBIENT LIGHT SENSOR 6CUDFN / Light to Current Ambient Light Sensor Digital 2.5V/3.3V 6-Pin CUDFN EP T/R
Lowest to €1.7385
ECAD model for NOA1305CUTAG
ams
SENSOR OPT MODULE
Lowest to €6.3630
ECAD model for AS7000-AA
ON Semiconductor
SENSOR OPT 590NM AMBIENT 6CUDFN / Optical Sensor Ambient 590nm Current 6-UFDFN Exposed Pad
Lowest to €0.5210
ECAD model for NOA1213CUTAG
Texas Instruments
SENSOR OPT 550NM AMB 6PICOSTAR / OPT3006 Ultra-Thin Ambient Light Sensor
Lowest to €1.7986
ECAD model for OPT3006YMFR
Broadcom Limited
SENSOR OPT 950NM IR 8SMD / Optical Sensor IR 950nm I²C 8-SMD Module
Lowest to €4.1025
ECAD model for APDS-9151
Vishay
IC PROX SENSOR WITH IR LED I2C
Lowest to €0.5870
ECAD model for VCNL36821S
STMicroelectronics
DISCRETE / Optical Sensor IR 5000nm ~ 20000nm I²C, SPI 10-LFDFN
Lowest to €96.7023
ECAD model for STHS34PF80TR
Renesas Electronics America
SENSOR OPT AMBIENT 8ODFN / Low Power Ambient Light and Proximity Sensor with Internal IR-LED and Digital Output
Lowest to €55.0913
ECAD model for ISL29044AIROMZ-T7
Broadcom Limited
IC PROXIMITY SENS SGNL COND 8SMD / Digital Proximity and Ambient Light Sensor
Lowest to €3.2263
ECAD model for APDS-9930-140

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.6803 €47.6180
165+ €0.5581 €92.0895
255+ €0.5407 €137.8741
350+ €0.5232 €183.1365
450+ €0.5058 €227.6153
605+ €0.4535 €274.3706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,790 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention