Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Broadcom Limited
Series -
Package Tape & Reel
Product Status Active
Type IR
Wavelength 950nm
Proximity Detection Yes
Output Type I²C
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SMD Module
Supplier Device Package 8-SMD
Base Product Number APDS-9151
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1356336-APDS-9151
Ultra Librarian 3D Model Ultra Librarian APDS-9151 CAD Model

Description

The electronic component with Id 1172887 is an ambient light, IR, UV sensor manufactured by Broadcom Limited.

  • Operating Temperature: -40°C to 85°C
  • IR Detection: Yes
  • Voltage Supply: 1.7V to 3.6V
  • Output Type: I²C
  • Wavelength: 950nm
  • Proximity Detection: Yes
  • Package: 8-SMD Module
  • Mounting Type: Surface Mount

You May Also Be Interested in

Silicon Labs
SENSOR OPT 940NM AMBIENT 10DFN / Optical Sensor Ambient, Gesture 940nm I2C 10-WFQFN
Lowest to $18.6395
ECAD model for SI1153-AB00-GMR
California Eastern Labs
Ambient Light Sensor
Need more? Email Us
ECAD model for PH5504A2NA1-E4
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT VCSEL
Lowest to $2.2140
ECAD model for GP2AP02VT20F
Broadcom Limited
SENSOR OPT 950NM IR 8SMD / Optical Sensor IR 950nm I²C 8-SMD Module
Lowest to $4.5177
ECAD model for APDS-9151
AMS-TAOS USA Inc.
SENSOR OPT 380-1000NM AMB 8OLGA
Lowest to $34.6451
ECAD model for AS7343-DLGM
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.6303
ECAD model for OPT3005DTSR
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
ECAD model for SFH 7776
Broadcom Limited
Miniature Ambient Light Photo Sensor with Digital (I2C) Output | SENSOR OPT 640NM AMB 6CHIPLED
Lowest to $18.7558
ECAD model for APDS-9301-020
Renesas Electronics America
Ambient Illuminance Sensor
Lowest to $13.4301
ECAD model for PH5502B2NA1-E4

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5177 $54.2124
27+ $3.7068 $100.0836
42+ $3.5910 $150.8220
58+ $3.4751 $201.5558
75+ $3.3593 $251.9475
100+ $3.0118 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,776 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention