EN
  • EN
  • DE

MAX4469EKA+T

Part No MAX4469EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO STER AB SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Microphone
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package SOT-23-8
Package SOT-23-8
Win Source Part Number 207417-MAX4469EKA+T
Ultra Librarian 3D Model Ultra Librarian MAX4469EKA+T CAD Model

Description

The MAX4469EKA+T from Maxim Integrated is a highly compact, low-power microphone preamplifier designed for a variety of audio applications. This device is particularly well-suited for portable electronic devices due to its small form factor and efficient power consumption. The MAX4469EKA+T comes in a tiny 5-pin SOT23 package, making it an excellent choice for space-constrained applications.

With a wide supply voltage range of 2.4V to 5.5V, the MAX4469EKA+T is versatile and can be integrated into numerous circuit designs without the need for complex power management. This preamplifier offers a low 0.9mA supply current, which is ideal for battery-powered devices, ensuring that the overall power consumption is kept to a minimum.

The MAX4469EKA+T is designed to provide high-quality audio performance with a low 0.01% total harmonic distortion (THD) and a signal-to-noise ratio (SNR) that maintains the integrity of the audio signal. Its fixed gain is set to 6.9dB, which can be increased using external resistors, giving designers the flexibility to tailor the gain to their specific requirements.

Additionally, the device features a low input-referred noise of just 8nV/√Hz, which means that audio signals are amplified with minimal added noise, preserving the clarity and quality of the original sound. The MAX4469EKA+T also boasts excellent power-supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) characteristics, which are crucial for reducing noise from fluctuating power supplies and unwanted signals.

The MAX4469EKA+T is equipped with a shutdown mode that reduces the supply current to just 0.1µA, further enhancing its suitability for power-sensitive applications. When in shutdown mode, the device conserves power, making it an excellent choice for devices that require extended battery life.

Overall, the MAX4469EKA+T by Maxim Integrated is a reliable and efficient solution for adding microphone preamplification in a wide range of electronic products, including mobile phones, tablets, laptops, and other portable audio recording devices.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess