EN
  • EN
  • DE

VCNL36821S

Part No VCNL36821S
Manufacturer Vishay
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC PROX SENSOR WITH IR LED I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Obsolete
Type IR
Wavelength 940nm
Proximity Detection Yes
Output Type I²C
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SMD Module
Supplier Device Package Module
Base Product Number VCNL36821
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1375686-VCNL36821S
Ultra Librarian 3D Model Ultra Librarian VCNL36821S CAD Model

Description

The VCNL36821S is an ambient light, IR, UV sensor from Vishay Semiconductor Opto Division.

  • Voltage - Supply: 1.7V ~ 3.6V
  • Interface: I²C
  • Wavelength: 940nm
  • Features: Proximity
  • Package / Case: 8-SMD Module
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7145
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5886 $50.0310
210+ $0.4829 $101.4090
325+ $0.4678 $152.0350
445+ $0.4528 $201.4960
575+ $0.4377 $251.6775
765+ $0.3924 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess