EN
  • EN
  • DE

OPT3001IDNPRQ1

Part No OPT3001IDNPRQ1
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 6USON / Optical Sensor Ambient 550nm I²C 6-UDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package 6-USON (2x2)
Base Product Number OPT3001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Other Names 296-47670-1,296-47670-2,296-47670-6
Standard Package 3,000
Win Source Part Number 967299-OPT3001IDNPRQ1
Ultra Librarian 3D Model Ultra Librarian OPT3001IDNPRQ1 CAD Model

Description

Product Overview: Texas Instruments OPT3001IDNPRQ1

The OPT3001IDNPRQ1 is a state-of-the-art ambient light sensor (ALS) from Texas Instruments, designed for precision light measurement with a wide range of applications in automotive and industrial systems. This sensor is specifically engineered to measure the intensity of visible light much like the human eye, with a high degree of accuracy across different light sources and conditions.

Key Features

  • Wide Spectral Range: The OPT3001IDNPRQ1 captures a spectral response that closely matches the photopic response of the human eye, ensuring precise light measurements.
  • Automatic Full-Scale Setting: Its ability to automatically adjust the full-scale range eliminates the need for manual configuration and allows for seamless operation in diverse lighting conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is ideal for battery-powered applications, consuming minimal power in both active and shutdown modes.
  • High-Precision Measurements: The device offers a 23-bit effective dynamic range with a 16-bit resolution, ensuring highly accurate and reliable light intensity readings.
  • Intelligent Interrupt Function: Featuring a programmable interrupt output, the sensor can signal a microcontroller for threshold crossings, minimizing the need for continuous monitoring and further reducing power consumption.

Applications

The OPT3001IDNPRQ1 is versatile and can be integrated into a variety of systems, including:

  • Automotive lighting systems
  • Display backlight control
  • Industrial lighting automation
  • Portable electronics

Technical Specifications

  • Package: Small and robust DFN (3x2 mm)
  • Interface: I2C- and SMBus-compatible interface for easy integration
  • Temperature Range: Operates over a wide temperature range suitable for harsh environments

The OPT3001IDNPRQ1 from Texas Instruments is a robust and accurate solution for light sensing requirements in demanding applications, offering ease of use, integration flexibility, and reliable performance.

You May Also Be Interested in

Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $14.5523
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7145
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0060 $50.3000
125+ $0.8255 $103.1875
190+ $0.7997 $151.9430
260+ $0.7739 $201.2140
335+ $0.7481 $250.6135
450+ $0.6707 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess